TE Connectivity 2378005-2
- 收藏
- 对比
2378005-2
2460-2378005-2
压接器,压接机,压力机
--
大陆
立即发货

Hand Crimping Tools, Commercial Crimp Tooling, Removable/Interchangeable, Manual, Standard Die Envelope (SDE) Die Set
1最小包装量--
2378005-2详情
TE Connectivity 2378005-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2378005-2
TE Internal Description
SDE DIE SET, HEX, FAKRA-HF
Tool Gradeu2009
商用压接工具
Die Sets Typeu2009
Removable/Interchangeable
TE Certificationu2009
Cannot be Certified
Power Technology Typeu2009
Manual
Tooling Typeu2009
Standard Die Envelope (SDE) Die Set
2378005-2拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。