TE Connectivity 2379237-2
- 收藏
- 对比
2379237-2
2460-2379237-2
固态照明连接器
--
大陆
立即发货

Plug & Socket Lighting Connectors, Cable-to-Cable, 3 Position, Sealable, Wire & Cable, Receptacle, Contacts Preloaded, 600 VAC, NECTOR T Series
1最小包装量--
2379237-2详情
TE Connectivity 2379237-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lighting Connector Styleu2009
Receptacle
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
3
Connector Systemu2009
Cable-to-Cable
TE Internal Description
NECTOR T, INLINE SOCKET, SCREW, Key-B,S1
TE Internal #
2379237-2
2379237-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。