TE Connectivity 2381090-1
- 收藏
- 对比
2381090-1
2460-2381090-1
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA / NAM / ROA, Bolted, ≤ 500 kV, Aluminum, Stud / Stranded, Conductor Range 1200 AWG/kcmil / 1033 AWG/kcmil, SIMAFLEX
1最小包装量--
2381090-1详情
TE Connectivity 2381090-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
5 CTF 82 F MR325 E200 M305
Mechanical Connector Product Availabilityu2009
EMEA, LAM, NAM, ROA
Mechanical Connector Technologyu2009
Bolted
Mechanical Connector Voltage Classu2009(kV)
≤ 500
Mechanical Connector Conductor Materialu2009
Aluminum
Conductor Typeu2009
Stranded, Stud
TE Internal #
2381090-1
2381090-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。