TE Connectivity 2-382636-3
- 收藏
- 对比
2-382636-3
2460-2-382636-3
集成电路(IC)
--
大陆
立即发货

2-382636-3 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
2-382636-3详情
TE Connectivity 2-382636-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE
Manufacturer Part Number
2-382636-3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Manufacturer Series
382636
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
28
设备插座类型
IC SOCKET
使用的设备类型
DIP28
2-382636-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。