TE Connectivity 2384426-2
- 收藏
- 对比
2384426-2
2460-2384426-2
压接器,压接机,压力机
--
大陆
立即发货

Hand Crimping Tools, Commercial Crimp Tooling, Removable/Interchangeable, TE Product Specification (114-), Manual, SDE Crimp Die Set
--最小包装量--
2384426-2详情
TE Connectivity 2384426-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Technology Typeu2009
Manual
TE Certificationu2009
Cannot be Certified
Specification Typeu2009
TE Product Specification (114-)
Die Sets Typeu2009
Removable/Interchangeable
Tool Gradeu2009
商用压接工具
TE Internal Description
SDE F TYPE III+ 0.56-0.12mm2 DIE SET
TE Internal #
2384426-2
2384426-2拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。