TE Connectivity 2385411-2
- 收藏
- 对比
2385411-2
2460-2385411-2
压接器,压接机,压力机
--
大陆
立即发货

Hand Crimping Tools, Commercial Crimp Tooling, Removable/Interchangeable, TE Product Specification (114-), SDE Crimp Die Set
--最小包装量--
2385411-2详情
TE Connectivity 2385411-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2385411-2
TE Internal Description
SDE F SERIE 9.5 1.5-2.5 DIE SET
Tool Gradeu2009
商用压接工具
Die Sets Typeu2009
Removable/Interchangeable
Specification Typeu2009
TE Product Specification (114-)
TE Certificationu2009
Cannot be Certified
Tooling Typeu2009
SDE Crimp Die Set
2385411-2拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。