TE Connectivity 2385673-1
- 收藏
- 对比
2385673-1详情
TE Connectivity 2385673-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Tooling Typeu2009
Die Sets
TE Internal Description
DIE SET 2 HVA630-5P F
TE Internal #
2385673-1
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Polyester
Contact Materials
Copper Alloy
Mounting
通孔
性别
RCP
引脚数量
40
2385673-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。