TE Connectivity 2387121-1
- 收藏
- 对比
2387121-1
2460-2387121-1
电缆组件
--
大陆
立即发货

CPC Pigtail Cable Assembly, .5 m, 18 AWG, CPC Plug, Industry Standard, 14 Power Positions, 14 Signal Positions
--最小包装量--
2387121-1详情
TE Connectivity 2387121-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2387121-1
TE Internal Description
PLUG CONN CA,REV,SER 1,SZ 14-14,L 0.5M
Cable Assembly Typeu2009
CPC Pigtail
Connector Type (End A)u2009
CPC Plug
Cable Assembly Categoryu2009
Industry Standard
Number of Power Positionsu2009
14
Number of Signal Positionsu2009
14
2387121-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。