TE Connectivity 2387123-3
- 收藏
- 对比
2387123-3
2460-2387123-3
电缆组件
--
大陆
立即发货

CPC Pigtail Cable Assembly, 2 m, 18 AWG, CPC Receptacle, Industry Standard, 9 Power Positions, 9 Signal Positions
1最小包装量--
2387123-3详情
TE Connectivity 2387123-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2387123-3
TE Internal Description
FL RPT CONN CA,REV,SP,SZ 17-9,L 2M
Cable Assembly Typeu2009
CPC Pigtail
Connector Type (End A)u2009
CPC插座
Cable Assembly Categoryu2009
Industry Standard
Number of Power Positionsu2009
9
Number of Signal Positionsu2009
9
2387123-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。