TE Connectivity 2388502-3
- 收藏
- 对比
2388502-3
2460-2388502-3
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Sealing Cover, Black / Orange, PA GF, 9 Position, -40 – 185 °F [-40 – 85 °C], Charging Inlets
1最小包装量--
2388502-3详情
TE Connectivity 2388502-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
9
Primary Product Materialu2009
PA GF
Primary Product Coloru2009
Black, Orange
Strain Reliefu2009
With
Protection & Strain Relief Accessory Typeu2009
Sealing Cover
TE Internal Description
CHARGE INLET, COMBO 2, LED, 90 DEGREE
TE Internal #
2388502-3
2388502-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。