TE Connectivity 2395861-3
- 收藏
- 对比
2395861-3
2460-2395861-3
矩形连接器 - 针座,公插针
--
大陆
立即发货

Headers & Wire Housings H&S 70mm, Inner housing
1最小包装量--
2395861-3详情
TE Connectivity 2395861-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 140 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
包装
Bulk
类型
Inner Housing
应用
Power and Signal
子类别
Headers & Wire Housings
房屋颜色
Black
配件类型
Spacer
产品类别
Headers & Wire Housings
产品
线壳
产品类别
Headers & Wire Housings
2395861-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。