TE Connectivity 23-BU
- 收藏
- 对比
23-BU
2460-23-BU
集成电路(IC)
--
大陆
立即发货

Connector Accessories Cover See-Through
1最小包装量--
23-BU详情
TE Connectivity 23-BU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
23-BU
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.62
Body Orientation
Straight
类型
Cover
Reach合规守则
compliant
连接器支持类型
接线端子附件
23-BU拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。