TE Connectivity 23ESA103MMF50NF
- 收藏
- 对比
23ESA103MMF50NF
2460-23ESA103MMF50NF
电阻器
--
大陆
立即发货

10K Ω, Single Turn Potentiometer, 20 %, .4 W, Terminates To Wire, Panel, 25.2 x 20.4 mm, 1 Turn, Flatted, Single, Side, Spindle
1最小包装量--
23ESA103MMF50NF详情
TE Connectivity 23ESA103MMF50NF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1623760-2
TE Internal Description
23E 10KA 6.35X50FL B7 CAT
Power Ratingu2009(W)
.4
Product Terminates Tou2009
Wire
Product Mount Typeu2009
Panel
Passive Component Dimensionsu2009(mm)
25.2 x 20.4
Passive Component Toleranceu2009(%)
20
23ESA103MMF50NF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。