TE Connectivity 23ESA104MMF50NF
- 收藏
- 对比
23ESA104MMF50NF
2460-23ESA104MMF50NF
电阻器
--
大陆
立即发货

Potentiometers, .4 W, Terminates To Wire, Panel, 25.2 x 20.4 mm, 20 %, 100K Ω, Flatted, 1 Turns, Single, Side, Spindle, 6.35 x 50 mm Shaft Size
1最小包装量--
23ESA104MMF50NF详情
TE Connectivity 23ESA104MMF50NF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
20
Passive Component Dimensionsu2009(mm)
25.2 x 20.4
Product Mount Typeu2009
Panel
Product Terminates Tou2009
Wire
Power Ratingu2009(W)
.4
TE Internal Description
23E 100KA 6.35X50FL B7 CAT
TE Internal #
1623763-2
23ESA104MMF50NF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。