TE Connectivity 23ESA223MMF50N
- 收藏
- 对比
23ESA223MMF50N
2460-23ESA223MMF50N
电阻器
--
大陆
立即发货

Potentiometers, .4 W, Terminates To Wire, Panel, 25.2 x 20.4 mm, 20 %, 22K Ω, Flatted, 1 Turns, Single, Side, Spindle, Citec 23
1最小包装量--
23ESA223MMF50N详情
TE Connectivity 23ESA223MMF50N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1624130-1
TE Internal Description
23E 22KA 6.35X50FL B7
Passive Component Toleranceu2009(%)
20
Passive Component Dimensionsu2009(mm)
25.2 x 20.4
Product Mount Typeu2009
Panel
Product Terminates Tou2009
Wire
Power Ratingu2009(W)
.4
23ESA223MMF50N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。