TE Connectivity 23ESA474MMF50A
- 收藏
- 对比
23ESA474MMF50A
2460-23ESA474MMF50A
电阻器
--
大陆
立即发货

Potentiometers, .4 W, Terminates To Wire, Panel, 25.2 x 20.4 mm, 20 %, 470K Ω, Flatted, 1 Turns, Single, Side, Spindle, Citec 23
1最小包装量--
23ESA474MMF50A详情
TE Connectivity 23ESA474MMF50A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1624211-1
TE Internal Description
23SE 470KA 6.35X50FL B7
Power Ratingu2009(W)
.4
Product Terminates Tou2009
Wire
Product Mount Typeu2009
Panel
Passive Component Dimensionsu2009(mm)
25.2 x 20.4
Passive Component Toleranceu2009(%)
20
23ESA474MMF50A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。