TE Connectivity 23ESB473MMF50AF
- 收藏
- 对比
23ESB473MMF50AF
2460-23ESB473MMF50AF
电阻器
--
大陆
立即发货

47K Ω, Single Turn Potentiometer, 20 %, .4 W, Terminates To Wire, Panel, 25.2 x 20.4 mm, 1 Turn, Flatted, Single, Side, Spindle
1最小包装量--
23ESB473MMF50AF详情
TE Connectivity 23ESB473MMF50AF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1624158-6
TE Internal Description
23SE 47KB 6.35X50FL B7 DPST (4A)
Power Ratingu2009(W)
.4
Product Terminates Tou2009
Wire
Product Mount Typeu2009
Panel
Passive Component Dimensionsu2009(mm)
25.2 x 20.4
Passive Component Toleranceu2009(%)
20
23ESB473MMF50AF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。