TE Connectivity 23ESB473MMF50NF
- 收藏
- 对比
23ESB473MMF50NF
2460-23ESB473MMF50NF
电阻器
--
大陆
立即发货

Potentiometers, .4 W, Terminates To Wire, Panel, 25.2 x 20.4 mm, 20 %, 47K Ω, Flatted, 1 Turns, Single, Side, Spindle, 6.35 x 50 mm Shaft Size
1最小包装量--
23ESB473MMF50NF详情
TE Connectivity 23ESB473MMF50NF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1624161-2
TE Internal Description
23E 47KB 6.35X50FL B7 CAT
Power Ratingu2009(W)
.4
Passive Component Toleranceu2009(%)
20
Passive Component Dimensionsu2009(mm)
25.2 x 20.4
Product Mount Typeu2009
Panel
Product Terminates Tou2009
Wire
23ESB473MMF50NF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。