TE Connectivity 24-05-00-903
- 收藏
- 对比
24-05-00-903
2460-24-05-00-903
开关
--
大陆
立即发货

Push Button Switches, Emergency Stop, 1 Actuator, Extended Actuator Profile, Plain, Snap Action, Tactile, NC, 500 A, 12 – 80 VDC, Through Hole
1最小包装量--
24-05-00-903详情
TE Connectivity 24-05-00-903重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1070495
TE Internal Description
Emergency Power Switch Type 24-05-00-903
Push Button Switch Product Typeu2009
Emergency Stop
Number of Actuatorsu2009
1
Actuator Profileu2009
Extended
Bushing Styleu2009
Plain
Illuminatedu2009
无
24-05-00-903拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。