TE Connectivity 2405082-9
- 收藏
- 对比
2405082-9
2460-2405082-9
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

3-Phase Filters, 60 A, Terminal Block Input, Terminal Block Output, DELTA (3 wire ground), 760 VAC Continuous Operating Voltage (Max), Chassis
1最小包装量--
2405082-9详情
TE Connectivity 2405082-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Filter Input Termination Typeu2009
接线端子
3-Phase Filter Current Ratingu2009(A)
60
TE Internal Description
63 AHV D FP
TE Internal #
2405082-9
Filter Output Termination Typeu2009
接线端子
Wiring Configurationu2009
DELTA (3 wire + ground)
Continuous Operating Voltage (Max)u2009(VAC)
760
2405082-9拓展信息







哦! 它是空的。