TE Connectivity 2406839-1
- 收藏
- 对比
2406839-1
2460-2406839-1
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors SSMP female s/t for .034 inch Semi-rigid CABLE
1最小包装量--
2406839-1详情
TE Connectivity 2406839-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Coupling Mechanism
推入式
Mounting Styles
面板安装
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
射频互连器件
终端样式
Solder
极性
Standard
阻抗
50 Ohms
产品类别
RF Connectors / Coaxial Connectors
工作温度范围
- 40 C to + 125 C
本体饰面
Gold
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
SMPM
2406839-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。