TE Connectivity 2406857-1
- 收藏
- 对比
2406857-1
2460-2406857-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, SMP RF Interface, Jack, 50 Ω, Push-On, 0 – 18 GHz Operating Frequency, Cable-to-Board, 1 Position, Printed Circuit Board
1最小包装量--
2406857-1详情
TE Connectivity 2406857-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2406857-1
TE Internal Description
SMP JACK ST PCB MOUNT
RF Interfaceu2009
SMP
RF Connector Styleu2009
Jack
Impedanceu2009(Ω)
50
RF Connector Coupling Mechanismu2009
Push-On
Operating Frequencyu2009(GHz)
0 – 18
2406857-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。