TE Connectivity 2407865-1
- 收藏
- 对比
2407865-1
2460-2407865-1
背板连接器 - 专用
--
大陆
立即发货

High Speed / Modular Connectors RA ASSY,CENTER,MGRT3,SOLDERTAIL(93/7)
--最小包装量--
2407865-1详情
TE Connectivity 2407865-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Contact Materials
磷青铜
定位的数量
112 Position
行数
7 Row
终端样式
Solder
产品
Plugs
安装角
Horizontal
2407865-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。