TE Connectivity 2408012-1
- 收藏
- 对比
2408012-1
2460-2408012-1
同轴连接器(射频)
--
大陆
立即发货

Between Series Adapters, Side A Interface SMPM, Side A Gender Plug, Side B Interface Switch, Cable-to-Board, Printed Circuit Board, Signal
1最小包装量--
2408012-1详情
TE Connectivity 2408012-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2408012-1
TE Internal Description
SMPM MALE ST TO SWITCH ADAPTOR
Number of Positionsu2009
1
Connector Systemu2009
Cable-to-Board
Side B Interfaceu2009
Switch
Side A Genderu2009
Plug
Side A Interfaceu2009
SMPM
2408012-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。