TE Connectivity 2408012-1
- 收藏
- 对比
2408012-1
2460-2408012-1
同轴连接器(射频)
--
大陆
立即发货

Between Series Adapters, Side A Interface SMPM, Side A Gender Plug, Side B Interface Switch, Cable-to-Board, Printed Circuit Board, Signal
1最小包装量--
2408012-1详情
TE Connectivity 2408012-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Mounting Styles
PCB 安装
Side 1 Gender
Plug
Side 1 Polarity
Normal
Contact Materials
铍铜
Side 1 RF Series
SMPM
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
射频适配器
方向
Straight
阻抗
50 Ohms
产品类别
RF Adapters - Between Series
产品类别
RF Adapters - Between Series
2408012-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。