TE Connectivity 2408014-1
- 收藏
- 对比
2408014-1
2460-2408014-1
同轴连接器(射频)
--
大陆
立即发货

Between Series Adapters, Side A Interface SMA, Side A Gender Jack, Side B Interface Switch, Cable-to-Board, Printed Circuit Board, Signal, Panel Mount
1最小包装量--
2408014-1详情
TE Connectivity 2408014-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
SMA FEMALE ST TO SWITCH
TE Internal #
2408014-1
Side A Interfaceu2009
SMA
Side A Genderu2009
Jack
Side B Interfaceu2009
Switch
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
1
2408014-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。