TE Connectivity 242W063-3-0
- 收藏
- 对比
242W063-3-0
2460-242W063-3-0
无类别的
--
大陆
立即发货

Heat Shrink Boot with Lipped 135Deg Semi-Rigid Polyolefin Black
1最小包装量--
242W063-3-0详情
TE Connectivity 242W063-3-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
242W063-3-0拓展信息







哦! 它是空的。