TE Connectivity 2-435470-4
- 收藏
- 对比
2-435470-4
2460-2-435470-4
开关
--
大陆
立即发货

DIP & SIP Switches, Switch, Gold, Black Housing, Polyester GF, 4 Switch, -55 – 105 °C, DIP, Lever (Top Actuated) Actuator Style, Alcoswitch 7000
1最小包装量--
2-435470-4详情
TE Connectivity 2-435470-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-435470-4
TE Internal Description
DIP SW ASSY-BLK MPMT-8POS
DIP & SIP Switch Product Typeu2009
Switch
DIP & SIP Switch Contact Mating Area Plating Materialu2009
Gold
DIP & SIP Switch Housing Coloru2009
Black
DIP & SIP Switch Housing Materialu2009
聚酯GF
Auto-Insertableu2009
无
2-435470-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。