TE Connectivity 2-448138-0
- 收藏
- 对比
2-448138-0
2460-2-448138-0
背板连接器 - 专用
--
大陆
立即发货

Cnct, Sz 20 Pstd Pin Clr Coded
1最小包装量--
2-448138-0详情
TE Connectivity 2-448138-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 4 weeks ago)
触点镀层
Gold
底架
Cable
材料
Copper
Package
Bulk
Base Product Number
068800
厂商
Molex
Product Status
活跃
Contact Materials
Copper
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 4 weeks ago)
RoHS
Compliant
系列
*
连接器类型
Pin
触点样式
Pin
弱电
Compliant
镀层
Gold
长度
25.5 mm
2-448138-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。