TE Connectivity 2-448138-8
- 收藏
- 对比
2-448138-8
2460-2-448138-8
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Contacts, Pin, 20 Shell Size, Length 1.503 in, Unplated, Printed Circuit Board, AMP ARINC 600 Series
1最小包装量--
2-448138-8详情
TE Connectivity 2-448138-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-448138-8
Connector & Contact Terminates Tou2009
印刷电路板
Contact Mating Area Plating Materialu2009
Unplated
Contact Lengthu2009(in)
1.503
Rack & Panel Connector Contact Sizeu2009
20
Contact Typeu2009
Pin
TE Internal Description
CONTACT SZ 20 POSTED PIN
2-448138-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。