TE Connectivity 245779-000
- 收藏
- 对比
245779-000
2460-245779-000
无类别的
--
大陆
立即发货

Heat Shrink Transition Y Style Modified Fluoropolymer Black Bag/Box
1最小包装量--
245779-000详情
TE Connectivity 245779-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Fluoropolymer
Product Thickness
1
Operating Temp Range
-65C to 200C
Inside Diameter After Shrinking
6.6/6.6/6.6
Inside Diameter Before Shrinking
19.8/13.2/13.2
Factory Pack QuantityFactory Pack Quantity
5
Part # Aliases
1191803-3 381A301-125-0
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Individual
类型
Transition
颜色
Black
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
245779-000拓展信息







哦! 它是空的。