TE Connectivity 249636-000
- 收藏
- 对比
249636-000
2460-249636-000
无类别的
--
大陆
立即发货

TE Connectivity 55PC61432469-9CS2954
1最小包装量--
249636-000详情
TE Connectivity 249636-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
0
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
产品类别
TE Connectivity
249636-000拓展信息







哦! 它是空的。