TE Connectivity 24WBY00001
- 收藏
- 对比
24WBY00001
2460-24WBY00001
电缆,电线
--
大陆
立即发货

Ribbon & Flat Cable, 24 Conductors, Operating Temperature Range -20 – 105 °C, Cable Length 152.4 m [500 ft], Gray, Solid Bare Copper
1最小包装量--
24WBY00001详情
TE Connectivity 24WBY00001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
57013-8
TE Internal Description
Madison Spec 100-4136 Rev. 3
Alias #
AMP-0-0057013-8
Number of Conductorsu2009
24
Shieldedu2009
无
Wire & Cable Insulation Materialu2009
PVC
Operating Temperature Rangeu2009(°C)
-20 – 105
Cable Lengthu2009
152.4u2009mu2009[u2009500u2009ftu2009]
24WBY00001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。