TE Connectivity 2500020-1
- 收藏
- 对比
2500020-1
2460-2500020-1
无类别的
--
大陆
立即发货

SRC Pwr 48 8ADG Male Blade Hsg Assy
1最小包装量--
添加到询价列表
2500020-1详情
TE Connectivity 2500020-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
2
Permitted cable outer temperature during assembling/handling
-5 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
2500020-1拓展信息







哦! 它是空的。