TE Connectivity 2500029-1
- 收藏
- 对比
2500029-1
2460-2500029-1
无类别的
--
大陆
立即发货

SRC2 60 6AG MALE BLADE HSG ASSY GREEN
1最小包装量--
添加到询价列表
2500029-1详情
TE Connectivity 2500029-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
2500029-1拓展信息







哦! 它是空的。