TE Connectivity 250APH12P=F8400
- 收藏
- 对比
250APH12P=F8400
2460-250APH12P=F8400
无类别的
--
大陆
立即发货

Power Line Filter, 3 Phase, 250A, 0.33A; Filter Applications:General Purpose; Voltage Rating:690Vac; Current Rating:250A; No. Of Phases:Three Phase; No. Of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase Rohs Compliant: Yes /Corcom Te Connectivity 250APH12P=F8400
1最小包装量--
添加到询价列表







哦! 它是空的。