TE Connectivity 2-5102156-6
- 收藏
- 对比
2-5102156-6
2460-2-5102156-6
端子板 - 线对板
--
大陆
立即发货

Ribbon Cable Connectors, Wire-to-Board, 26 Position, 2.54 mm [.1 in] Centerline, Vertical, Through Hole - Solder, 2 Row, AMP-LATCH Universal Headers
1最小包装量--
2-5102156-6详情
TE Connectivity 2-5102156-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
PCB Mount Retentionu2009
Without
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
26
Connector Systemu2009
Wire-to-Board
TE Internal Description
A/L UNIV HDR 26P VERT BLUE
TE Internal #
2-5102156-6
2-5102156-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。