TE Connectivity 2-5147721-1
- 收藏
- 对比
2-5147721-1
2460-2-5147721-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Horizontal / Right Angle, Board-to-Board, 22 Position, 2.54 mm [.1 in] Centerline, Gold, Surface Mount, Signal, AMPMODU IV/V
1最小包装量--
2-5147721-1详情
TE Connectivity 2-5147721-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
22
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Horizontal, Right Angle
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
22 MODII HORZ SR SFMNT 30AU
TE Internal #
2-5147721-1
2-5147721-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。