TE Connectivity 2-5177985-0
- 收藏
- 对比
2-5177985-0
2460-2-5177985-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 200 Position, .8 mm [.031 in] Centerline, Gold, Surface Mount, Signal, Natural, Free Height
1最小包装量--
2-5177985-0详情
TE Connectivity 2-5177985-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-5177985-0
TE Internal Description
0.8FH,R05H.5,200,15/Sn,TR,SC
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
200
Centerline (Pitch)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
2-5177985-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。