TE Connectivity 2-520501-1
- 收藏
- 对比
2-520501-1
2460-2-520501-1
集成电路(IC)
--
大陆
立即发货

2-520501-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
2-520501-1详情
TE Connectivity 2-520501-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
BRASS
Manufacturer Part Number
2-520501-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.81
Contact Finish Mating
GOLD (50) OVER NICKEL
Insulator Material
玻璃填充聚酯
Manufacturer Series
520501
Mounting Styles
RIGHT ANGLE
JESD-609代码
e0
连接器类型
电信和数据通信连接器
附加功能
SHIELDED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
unknown
外壳完成
锡铅
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
触点表面处理 终端
TIN LEAD (150) OVER NICKEL
2-520501-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。