TE Connectivity 2-521120-3
- 收藏
- 对比
2-521120-3
2460-2-521120-3
端子 - 外壳,护套
--
大陆
立即发货

Crimp Terminal Housings, Receptacle, Receptacle, 1 Position, Straight, UL 94V-0, Green, Nylon, Contact Mating Retention, Positive Lock 250
1最小包装量--
2-521120-3详情
TE Connectivity 2-521120-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-521120-3
TE Internal Description
HSG RECPT POSILOK MK III 250 V0 GR
Terminal Typeu2009
Receptacle
Housing Typeu2009
Receptacle
Number of Positionsu2009
1
Terminal Orientationu2009
Straight
UL Flammability Ratingu2009
UL 94V-0
2-521120-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。