TE Connectivity 2524B0524-4
- 收藏
- 对比
2524B0524-4
2460-2524B0524-4
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 125 Ω, 24 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-85 – 392 °F]
1最小包装量--
2524B0524-4详情
TE Connectivity 2524B0524-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX5966-000
TE Internal Description
2524B0524-4
Cable Typeu2009
Cheminax
Impedanceu2009(Ω)
125
Wire Sizeu2009(AWG)
24
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009]
2524B0524-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。