TE Connectivity 2-530666-4
- 收藏
- 对比
2-530666-4
2460-2-530666-4
端子板 - 线对板
--
大陆
立即发货

Standard Edge Connectors, Board-to-Board, 15 Position, .156 in [3.96 mm] Centerline, Solder Eyelet, 15 Dual Positions, 2 Row, Green
1最小包装量--
2-530666-4详情
TE Connectivity 2-530666-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-530666-4
TE Internal Description
CONN LOW PRO 15 POS 156X200C/L
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
15
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Termination Method to Wire & Cableu2009
焊眼
Number of Dual Positionsu2009
15
2-530666-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。