TE Connectivity 253789-000
- 收藏
- 对比
253789-000
2460-253789-000
集成电路(IC)
--
大陆
立即发货

Multi-Conductor Cables 55A1831-22-MST3-9CS2275
1最小包装量--
253789-000详情
TE Connectivity 253789-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
253789-000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.52
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Details
Brand
TE Connectivity
Part # Aliases
9-1191857-7 55A1831-22-MST3-9CS2275
子类别
Cable
Reach合规守则
compliant
连接器支持类型
线缆
产品类别
Multi-Conductor Cables
线规 - AWG
22 AWG
产品类别
Multi-Conductor Cables
253789-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。