TE Connectivity 2-5535512-5
- 收藏
- 对比
2-5535512-5
2460-2-5535512-5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Horizontal / Right Angle, Board-to-Board, 40 Position, 2.54 mm [.1 in] Centerline, Gold, Modu Connector System
1最小包装量--
2-5535512-5详情
TE Connectivity 2-5535512-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Number of Positionsu2009
40
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Horizontal, Right Angle
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
40 MODII HORZ DR CE EESS .100
TE Internal #
2-5535512-5
2-5535512-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。