TE Connectivity 2-5535512-7
- 收藏
- 对比
2-5535512-7
2460-2-5535512-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Horizontal / Right Angle, Board-to-Board, 46 Position, 2.54 mm [.1 in] Centerline, Gold, Modu Connector System
1最小包装量--
2-5535512-7详情
TE Connectivity 2-5535512-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-5535512-7
TE Internal Description
46 MODII HORZ DR CE EESS .100
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Horizontal, Right Angle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
46
Number of Rowsu2009
2
2-5535512-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。