TE Connectivity 25698.126.178
- 收藏
- 对比
25698.126.178详情
TE Connectivity 25698.126.178重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
25698.126.178
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GROTE & HARTMANN GMBH & CO KG
Risk Rank
5.84
Manufacturer Series
25698
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
线端子
导线截面
6 mm2
终端性别
MALE
25698.126.178拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。