TE Connectivity 2-582118-2
- 收藏
- 对比
2-582118-2
2460-2-582118-2
端子板 - 线对板
--
大陆
立即发货

Test Probe Receptacles, Side Entry, Silver, Cable-to-Board, 1 Position, Printed Circuit Board, Power & Signal, Board Mount, Test Probe 130
--最小包装量--
2-582118-2详情
TE Connectivity 2-582118-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-582118-2
TE Internal Description
TEST PROBE REC130 BI-MT RED SPBR
Profile Height from PCBu2009
5.84u2009mmu2009[u2009.23u2009inu2009]
Funnel Entryu2009
Without
Test Probe Hole Locationu2009
Side Entry
Contact Mating Area Plating Materialu2009
Silver
Connector Systemu2009
Cable-to-Board
2-582118-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。