TE Connectivity 2-5830637-8
- 收藏
- 对比
2-5830637-8详情
TE Connectivity 2-5830637-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
2-5830637-8
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.64
Manufacturer Series
5830637
连接器类型
圆形连接器
Reach合规守则
not_compliant
Brand Name
AMP
2-5830637-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。