TE Connectivity 2-583717-7
- 收藏
- 对比
2-583717-7
2460-2-583717-7
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 7 Position, 2.54 mm [.1 in] Centerline, Crimp, 2 Row, Black, Printed Circuit Board, Power & Signal, AMP Twin-Leaf
1最小包装量--
2-583717-7详情
TE Connectivity 2-583717-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-583717-7
TE Internal Description
TW LEAF CRP. HSG. 14 POS.
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
2-583717-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。